The SP6651AER-L/TR is a high-efficiency synchronous buck regulator designed for portable applications, capable of delivering up to 800mA output current. It operates within an input voltage range of 2.7V to 5.5V and can adjust the output voltage down to 1.0V. The device features an ultra-low quiescent current of 20µA, which increases to 80µA in dropout conditions, making it suitable for battery-powered devices. With a peak inductor current limit of 1.25A and a 100% duty ratio for low dropout operation, the SP6651AER-L/TR ensures efficient power management as the input voltage approaches the output voltage. It includes protective features such as over-temperature protection, programmable under-voltage lockout (UVLO), and logic shutdown control. The regulator is packaged in a compact 10-pin DFN format, measuring 3mm x 3mm, and is available in lead-free options. This product is ideal for applications such as PDAs, digital still cameras, MP3 players, and USB devices, where space and efficiency are critical.
Manufacturer: Exar Corporation
Win Source Part Number: 795273-SP6651AER-L/T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 800mA
Family Name: SP6651
Output Voltage: 1V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Output Voltage MAX: 5V
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): LTC3411IMS#TRMPBF; LTC3411IMS#TRM; LTC3411EMS#PBFTR; LTC3411IMS#TR;
Introduction Date: October 01, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 10-VFDFN Exposed Pad
IC REG BUCK ADJ 800MA 10DFN
IC REG BUCK ADJ 800MA 10DFN
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 800mA 10-VFDFN Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 795273-SP6651AER-L/TR | SP6651AER-L/TR-ND | SP6651AER-L/TR | SP6651AER-L/TR | SP6651AER-L/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6651AER-L/TR | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1 volts | 1 to 5 volts | 1 volts | 1 to 5 volts |