MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6650EU-L SP6650EU-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 030688-SP6650EU-L Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.25V (3.3V) Maximum Output Voltage: 6.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 030688-SP6650EU-L Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.25V (3.3V) Maximum Output Voltage: 6.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6650EU-L - 030688-SP6650EU-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6650EU-L
030688-SP6650EU-L
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6650EU-L 030688-SP6650EU-L
Manufacturer: Exar Corporation Win Source Part Number: 030688-SP6650EU-L Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Buck Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 600mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 10-MSOP Purpose: Step-Down Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.25V (3.3V) Maximum Output Voltage: 6.5V Minimum Input Voltage: 2.7V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 030688-SP6650EU-L
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.25V (3.3V)
Maximum Output Voltage: 6.5V
Minimum Input Voltage: 2.7V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1016-1215-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1016-1215-5-ND
Voltage Regulators - DC DC Switching Regulators 1016-1215-5-ND
"Buck Switching Regulator IC Positive Adjustable (Fixed) 1.25V (3.3V) 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

"Buck Switching Regulator IC Positive Adjustable (Fixed) 1.25V (3.3V) 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - SP6650EU-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SP6650EU-L
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SP6650EU-L
IC REG BUCK ADJ/1.25V 10MSOP

IC REG BUCK ADJ/1.25V 10MSOP

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - SP6650EU-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SP6650EU-L
PMIC - Voltage Regulators - DC DC Switching Regulators SP6650EU-L
IC REG BUCK ADJ/3.3V 0.6A 10MSOP

IC REG BUCK ADJ/3.3V 0.6A 10MSOP

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - SP6650EU-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SP6650EU-L
Voltage Regulators - DC DC Switching Regulators SP6650EU-L
Buck Switching Regulator IC Positive Adjustable (Fixed) 1.25V (3.3V) 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buck Switching Regulator IC Positive Adjustable (Fixed) 1.25V (3.3V) 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 030688-SP6650EU-L 1016-1215-5-ND SP6650EU-L SP6650EU-L SP6650EU-L
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6650EU-L Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck Buck
Output Voltage Type Fixed; Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable Adjustable / Variable; Adjustable (Fixed)
Package Type Other; 10-MSOP Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage Maturity; Active Removed Discontinued at Digi-Key
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
Unlock Full Specs
to access all available technical data