"Buck Switching Regulator IC Positive Adjustable (Fixed) 1.25V (3.3V) 1 Output 600mA 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Exar Corporation
Win Source Part Number: 092025-SP6650EU-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Buck
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 600mA
Family Name: SP6650
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP
Purpose: Step-Down
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.25V (3.3V)
Maximum Output Voltage: 6.5V
Minimum Input Voltage: 2.7V
Alternative Parts (Cross-Reference): MP28114DG-Z; XM5063_ADJ; MP28119EG; TPS62220DDCTG4;
Introduction Date: April 24, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
IC REG BCK ADJ/3.3V 600MA 10MSOP
IC REG BUCK ADJ/1.25V 10MSOP
Buck Switching Regulator IC Positive Adjustable (Fixed) 1.25V (3.3V) 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SP6650EU-L/TR-ND | 092025-SP6650EU-L/TR | SP6650EU-L/TR | SP6650EU-L/TR | SP6650EU-L/TR |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6650EU-L/TR | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck; Buck | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | ||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-MSOP | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 1.25 to 6.5 volts | 1.25 to 3.3 volts | 1.25 volts | 1.25 to 6.5 volts |