MaxLinear, Inc. Voltage Regulators - DC DC Switching Regulators SP6644EU-L

Description
"Boost Switching Regulator IC Positive Adjustable (Fixed) 2V (3.3V) 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet
Description
"Boost Switching Regulator IC Positive Adjustable (Fixed) 2V (3.3V) 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1016-1213-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1016-1213-5-ND
Voltage Regulators - DC DC Switching Regulators 1016-1213-5-ND
"Boost Switching Regulator IC Positive Adjustable (Fixed) 2V (3.3V) 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

"Boost Switching Regulator IC Positive Adjustable (Fixed) 2V (3.3V) 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6644EU-L - 135059-SP6644EU-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6644EU-L
135059-SP6644EU-L
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6644EU-L 135059-SP6644EU-L
Manufacturer: Exar Corporation Win Source Part Number: 135059-SP6644EU-L Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Adjustable (Fixed) Topology: Boost Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1A (Switch) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up Maximum Input Voltage: 3.3V Nominal Output Voltage (Min/Fixed): 2V (3.3V) Maximum Output Voltage: 5.5V Minimum Input Voltage: 0.9V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 135059-SP6644EU-L
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Adjustable (Fixed)
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1A (Switch)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up
Maximum Input Voltage: 3.3V
Nominal Output Voltage (Min/Fixed): 2V (3.3V)
Maximum Output Voltage: 5.5V
Minimum Input Voltage: 0.9V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - SP6644EU-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SP6644EU-L
Voltage Regulators - DC DC Switching Regulators SP6644EU-L
Boost Switching Regulator IC Positive Adjustable (Fixed) 2V (3.3V) 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Boost Switching Regulator IC Positive Adjustable (Fixed) 2V (3.3V) 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - SP6644EU-L - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SP6644EU-L
PMIC - Voltage Regulators - DC DC Switching Regulators SP6644EU-L
IC REG BOOST ADJ/3.3V 1A 8MSOP

IC REG BOOST ADJ/3.3V 1A 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - SP6644EU-L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SP6644EU-L
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SP6644EU-L
IC REG BOOST ADJ/2V 1A 8MSOP

IC REG BOOST ADJ/2V 1A 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1016-1213-5-ND 135059-SP6644EU-L SP6644EU-L SP6644EU-L SP6644EU-L
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6644EU-L Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Adjustable / Variable; Adjustable (Fixed)
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-MSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) SSOP
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 2 to 5.5 volts 2 to 3.3 volts 2 to 5.5 volts 2 volts
Unlock Full Specs
to access all available technical data