MaxLinear, Inc. 2V 1A Boost DC-DC Converter IC SP6644EU-L

Description
IC REG BOOST ADJ/2V 1A 8MSOP Product overview: SP6644EU-L from MaxLinear is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 2V, 1A, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SP6644EU-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG BOOST ADJ/2V 1A 8MSOP Product overview: SP6644EU-L from MaxLinear is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 2V, 1A, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SP6644EU-L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2V 1A Boost DC-DC Converter IC
739-SP6644EU-L
2V 1A Boost DC-DC Converter IC 739-SP6644EU-L
IC REG BOOST ADJ/2V 1A 8MSOP Product overview: SP6644EU-L from MaxLinear is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 2V, 1A, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SP6644EU-L can be used for catalog matching and distributor lookup.

IC REG BOOST ADJ/2V 1A 8MSOP Product overview: SP6644EU-L from MaxLinear is a Boost DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Boost, 2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Boost, 2V, 1A, Boost DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-SP6644EU-L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 739-SP6644EU-L
Product Name 2V 1A Boost DC-DC Converter IC
Package Type Other; Tube
Output Voltage 2 to 5.5 volts
Input Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
DC-DC Converters - 1226962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 13.2 volts
View Details
Buck 3.3V 600MA Step-Down DC-DC Converter IC - 739-LMR36506R3RPER - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 65 volts
View Details
2 suppliers