Manufacturer: Exar Corporation
Win Source Part Number: 138509-SP6641BEK-L-5
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 0.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.5A (Switch) SC-74A, SOT-753
IC REG BOOST 5V 1.5A SOT23-5
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.5A (Switch) SC-74A, SOT-753
IC REG BOOST 5V 1.5A SOT23-5
IC REG BST 5V 1.5A SYNC SOT23-5
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | 138509-SP6641BEK-L-5-0 | 1016-1212-ND | SP6641BEK-L-5-0 | SP6641BEK-L-5-0 | SP6641BEK-L-5-0 | 3417-SP6641BEK-L-5-0 |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6641BEK-L-5-0 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | IC REG BST 5V 1.5A SYNC SOT23-5 |
| Configuration / Function | Boost | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | ||
| Life Cycle Stage | Maturity; Active | Discontinued at Digi-Key | Removed | |||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |