MaxLinear, Inc. Voltage Regulators - DC DC Switching Regulators SP6641BEK-L-3-3

Description
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) SC-74A, SOT-753
Request a Quote Datasheet
Description
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 1016-1211-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1016-1211-ND
Voltage Regulators - DC DC Switching Regulators 1016-1211-ND
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) SC-74A, SOT-753

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6641BEK-L-3-3 - 047178-SP6641BEK-L-3-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6641BEK-L-3-3
047178-SP6641BEK-L-3-3
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6641BEK-L-3-3 047178-SP6641BEK-L-3-3
Manufacturer: Exar Corporation Win Source Part Number: 047178-SP6641BEK-L-3 -3 Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Boost Number of Outputs: 1 Synchronous Rectifier: Yes Output Current: 1.5A (Switch) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Purpose: Step-Up Maximum Input Voltage: 4.5V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 0.5V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 047178-SP6641BEK-L-3-3
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Boost
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 1.5A (Switch)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Purpose: Step-Up
Maximum Input Voltage: 4.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 0.5V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - SP6641BEK-L-3-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
SP6641BEK-L-3-3
PMIC - Voltage Regulators - DC DC Switching Regulators SP6641BEK-L-3-3
IC REG BOOST 3.3V 1.5A SOT23-5

IC REG BOOST 3.3V 1.5A SOT23-5

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - SP6641BEK-L-3-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
SP6641BEK-L-3-3
Voltage Regulators - DC DC Switching Regulators SP6641BEK-L-3-3
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) SC-74A, SOT-753

Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) SC-74A, SOT-753

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - SP6641BEK-L-3-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
SP6641BEK-L-3-3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators SP6641BEK-L-3-3
IC REG BOOST 3.3V 1.5A SOT23-5

IC REG BOOST 3.3V 1.5A SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1016-1211-ND 047178-SP6641BEK-L-3-3 SP6641BEK-L-3-3 SP6641BEK-L-3-3 SP6641BEK-L-3-3
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6641BEK-L-3-3 PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost Boost
Output Voltage Type Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Special Features Synchronous Rectification Multiple Outputs; Synchronous Rectification
Output Voltage 3.3 volts 3.3 volts 3.3 to ? volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tube
fsw 100 kHz
Duty Cycle 75
View Details
LM22679-Q1 5A SIMPLE SWITCHER, Step-Down Voltage Regulator with Adjustable Soft-Start & Current Limit - LM22679QTJ-ADJ/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; TO-263
View Details
7 suppliers