Manufacturer: MaxLinear, Inc.
Win Source Part Number: 809396-SP6641BEK-L-3
Packaging: Reel
Mounting Style: SMD
Current - Output: 1.5A (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.5V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Maximum Input Voltage: 4.5V
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
IC REG BST 3.3V 1.5A SYNC SOT23
IC REG BOOST 3.3V 1.5A SOT23-5
Switching Voltage Regulators 500mA Alkaline DC/DC Boost Regulator
IC REG BOOST 3.3V 1.5A SOT23-5
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) SC-74A, SOT-753
| Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 809396-SP6641BEK-L-3-3/MTR | 3417-SP6641BEK-L-3-3/MTR | SP6641BEK-L-3-3/MTR | SP6641BEK-L-3-3/MTR | SP6641BEK-L-3-3/MTR | SP6641BEK-L-3-3/MTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - SP6641BEK-L-3-3/MTR | IC REG BST 3.3V 1.5A SYNC SOT23 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||||
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | |||||
| VIN | 4.5 volts | 0.5000 to 4.5 volts |