Win Source Part Number: 976752-SP6641BEK-3-3
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 1.5A (Switch)
Output Type: Fixed
Function: Step-Up
Topology: Boost
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 0.5V
Voltage - Input (Max): 4.5V
Voltage - Output (Min/Fixed): 3.3V
Synchronous Rectifier: Yes
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Base Product Number: SP6641
IC REG BOOST 3.3V 1.5A SOT23-5
Boost Switching Regulator IC Positive Fixed 3.3V 1 Output 1.5A (Switch) SC-74A, SOT-753
IC REG BOOST 3.3V 1.5A SOT23-5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 976752-SP6641BEK-3-3/TR | SP6641BEK-3-3/TR | SP6641BEK-3-3/TR | SP6641BEK-3-3/TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost | |||
| Output Voltage Type | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | SOT23; Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |