IC REG BOOST 5V 1.5A SOT23-5
Boost Switching Regulator IC Positive Fixed 5V 1 Output 1.5A (Switch) SC-74A, SOT-753
IC REG BOOST 5V 1.5A SOT23-5
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | SP6641AEK-L-5-0/MTR | SP6641AEK-L-5-0/MTR | SP6641AEK-L-5-0/MTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Discontinued at Digi-Key | |
| Output Voltage | 5 volts | 5 to ? volts | |
| IOUT | 1.5 amps | 1.5 amps | 1.5 amps |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |