MaxLinear, Inc. 3.075V 1.11V 0.5V Voltage Supervisor IC SP6336EK1-L-X-D-A/TR

Description
Processor Supervisor 3.075V/1.11V/NV/AV 0.5V 8-Pin TSOT T/R Product overview: SP6336EK1-L-X-D-A/TR from Exar is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.075V, 1.11V, 0.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.075V, 1.11V, 0.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP6336EK1-L-X-D- A/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Processor Supervisor 3.075V/1.11V/NV/AV 0.5V 8-Pin TSOT T/R Product overview: SP6336EK1-L-X-D-A/TR from Exar is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.075V, 1.11V, 0.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.075V, 1.11V, 0.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP6336EK1-L-X-D- A/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.075V 1.11V 0.5V Voltage Supervisor IC
691-SP6336EK1-L-X-D-A/TR
3.075V 1.11V 0.5V Voltage Supervisor IC 691-SP6336EK1-L-X-D-A/TR
Processor Supervisor 3.075V/1.11V/NV/AV 0.5V 8-Pin TSOT T/R Product overview: SP6336EK1-L-X-D-A/TR from Exar is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.075V, 1.11V, 0.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.075V, 1.11V, 0.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP6336EK1-L-X-D- A/TR can be used for catalog matching and distributor lookup.

Processor Supervisor 3.075V/1.11V/NV/AV 0.5V 8-Pin TSOT T/R Product overview: SP6336EK1-L-X-D-A/TR from Exar is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.075V, 1.11V, 0.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.075V, 1.11V, 0.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SP6336EK1-L-X-D-A/TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - SP6336EK1-L-X-D-A/TR - 065867-SP6336EK1-L-X-D-A/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - SP6336EK1-L-X-D-A/TR
065867-SP6336EK1-L-X-D-A/TR
PMIC - PMIC - Supervisors - SP6336EK1-L-X-D-A/TR 065867-SP6336EK1-L-X-D-A/TR
Manufacturer: Exar Corporation Win Source Part Number: 065867-SP6336EK1-L-X -D-A/TR Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 37 ms Minimum Voltage - Threshold: 1.11V, 3.075V, Adj Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TSOT-23-8 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 065867-SP6336EK1-L-X-D-A/TR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 37 ms Minimum
Voltage - Threshold: 1.11V, 3.075V, Adj
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TSOT-23-8
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-SP6336EK1-L-X-D-A/TR 065867-SP6336EK1-L-X-D-A/TR
Product Name 3.075V 1.11V 0.5V Voltage Supervisor IC PMIC - PMIC - Supervisors - SP6336EK1-L-X-D-A/TR
Number of Supplies 3 3; 3
Type TSOT TSOT-23-8
IQ 20 µA
Supply Voltage 0.9000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 2139135 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details
Voltage Reference - TL431CDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details