Manufacturer: Exar Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025360-SP6330EK1-L-
Mounting: SMD (SMT)
Reset Timeout: 200 ms
Categories: OEM Parts( S )
Case / Package: TSOT
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
Max Supply Voltage: 5.5 V
Threshold Voltage: 2.925 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1025360-SP6330EK1-L-W-G-C |
| Product Name | OEM Parts - OEM Parts ( S ) - SP6330EK1-L-W-G-C |