MaxLinear, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear SP6265KEK1-L/TR

Description
Win Source Part Number: 982344-SP6265KEK1-L/ TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 150mA, 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V, 3V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOT Temperature Range - Operating: -40°C ~ 85°C PSRR: 55dB ~ 48dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 160 µA HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete Voltage Dropout (Max): 0.3V @ 150mA, 0.3V @ 150mA
Request a Quote Datasheet
Description
Win Source Part Number: 982344-SP6265KEK1-L/ TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 150mA, 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V, 3V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOT Temperature Range - Operating: -40°C ~ 85°C PSRR: 55dB ~ 48dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 160 µA HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete Voltage Dropout (Max): 0.3V @ 150mA, 0.3V @ 150mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 982344-SP6265KEK1-L/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
982344-SP6265KEK1-L/TR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 982344-SP6265KEK1-L/TR
Win Source Part Number: 982344-SP6265KEK1-L/ TR Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel (TR) Standard Package: 2,500 Mounting: SMD (SMT) Current - Output: 150mA, 150mA Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 3V, 3V Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: 6-TSOT Temperature Range - Operating: -40°C ~ 85°C PSRR: 55dB ~ 48dB (100Hz ~ 10kHz) Protection Features: Over Current, Over Temperature ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 160 µA HTSUS: 8542.39.0001 Mfr: MaxLinear, Inc. Product Status: Obsolete Voltage Dropout (Max): 0.3V @ 150mA, 0.3V @ 150mA

Win Source Part Number: 982344-SP6265KEK1-L/TR
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 150mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3V, 3V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOT
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 55dB ~ 48dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 160 µA
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.3V @ 150mA, 0.3V @ 150mA

Buy Now Datasheet
Singapore, Singapore
3V 150mA LDO Voltage Regulator IC
699-SP6265KEK1-L/TR
3V 150mA LDO Voltage Regulator IC 699-SP6265KEK1-L/TR
IC REG LINEAR 3V/3V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT Product overview: SP6265KEK1-L/TR from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6265KEK1-L/TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V/3V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT Product overview: SP6265KEK1-L/TR from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 150mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 150mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6265KEK1-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SP6265KEK1-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6265KEK1-L/TR
PMIC - Voltage Regulators - Linear SP6265KEK1-L/TR
IC REG LINEAR 3V/3V TSOT23-6

IC REG LINEAR 3V/3V TSOT23-6

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 982344-SP6265KEK1-L/TR 699-SP6265KEK1-L/TR SP6265KEK1-L/TR
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 3V 150mA LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; Tape & Reel (TR) Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SA - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type DIP; Other; 16-DIP (0.300", 7.62mm)
IOUT 0.6500 amps
VIN 4.75 to 5.5 volts
View Details
Battery Chargers - BQ24075TRGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
Voltage Regulators - 2444537 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details