MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SP6265JEK1-L SP6265JEK1-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 065866-SP6265JEK1-L Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V, 2.85V Dropout Voltage-Max: 0.3V @ 150mA, 0.3V @ 150mA Operating Supply Current: 160μA PSRR: 55dB to 48dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 065866-SP6265JEK1-L Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V, 2.85V Dropout Voltage-Max: 0.3V @ 150mA, 0.3V @ 150mA Operating Supply Current: 160μA PSRR: 55dB to 48dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SP6265JEK1-L - 065866-SP6265JEK1-L - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6265JEK1-L
065866-SP6265JEK1-L
PMIC - PMIC - Voltage Regulators - Linear - SP6265JEK1-L 065866-SP6265JEK1-L
Manufacturer: Exar Corporation Win Source Part Number: 065866-SP6265JEK1-L Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 2 Output Type: Fixed Control Features: Enable Output Current: 150mA, 150mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: TSOT-23-6 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V, 2.85V Dropout Voltage-Max: 0.3V @ 150mA, 0.3V @ 150mA Operating Supply Current: 160μA PSRR: 55dB to 48dB (100Hz to 10kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 065866-SP6265JEK1-L
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Current: 150mA, 150mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-6
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V, 2.85V
Dropout Voltage-Max: 0.3V @ 150mA, 0.3V @ 150mA
Operating Supply Current: 160μA
PSRR: 55dB to 48dB (100Hz to 10kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.85V 0.15A LDO Voltage Regulator IC
699-SP6265JEK1-L
2.85V 0.15A LDO Voltage Regulator IC 699-SP6265JEK1-L
IC REG LDO 2.85V 0.15A TSOT23-6 Product overview: SP6265JEK1-L from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6265JEK1-L can be used for catalog matching and distributor lookup.

IC REG LDO 2.85V 0.15A TSOT23-6 Product overview: SP6265JEK1-L from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.15A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.15A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6265JEK1-L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 065866-SP6265JEK1-L 699-SP6265JEK1-L
Product Name PMIC - PMIC - Voltage Regulators - Linear - SP6265JEK1-L 2.85V 0.15A LDO Voltage Regulator IC
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type SOT23; Other; TSOT-23-6 Other; Reel - TR
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data