Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
IC REG LINEAR 1.8V/3.3V TSOT23-6
IC REG LINEAR 1.8V/3.3V TSOT23-6
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SP6265HEK1-L/TR-ND | SP6265HEK1-L/TR | SP6265HEK1-L/TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | SOT23 | |
| Special Features | Input Overcurrent Protection | Enable |