Win Source Part Number: 1198895-SP6265AEK1-L
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Output: 150mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 1.8V, 2.5V
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: 6-TSOT
Temperature Range - Operating: -40°C ~ 85°C
PSRR: 55dB ~ 48dB (100Hz ~ 10kHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 160 µA
HTSUS: 8542.39.0001
Mfr: MaxLinear, Inc.
Product Status: Obsolete
Voltage Dropout (Max): 0.35V @ 150mA, 0.3V @ 150mA
Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
IC REG LINEAR 1.8V/2.5V TSOT23-6 Product overview: SP6265AEK1-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.5V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6265AEK1-L/TR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1.8V/2.5V TSOT23-6
IC REG LINEAR 1.8V/2.5V TSOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1198895-SP6265AEK1-L/TR | SP6265AEK1-L/TR-ND | 776-SP6265AEK1-L/TR | SP6265AEK1-L/TR | SP6265AEK1-L/TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 2.5V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | SOT23; Other; Tape & Reel (TR) | SOT23; Other; SOT-23-6 Thin, TSOT-23-6 | Other; Tape & Reel (TR) | SOT23 | |
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |