MaxLinear, Inc. 3.2V 200MA SOT23 LDO Voltage Regulator IC SP6260FEK-L/TR

Description
IC REG LINEAR 3.2V 200MA SOT23-5 Product overview: SP6260FEK-L/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6260FEK-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.2V 200MA SOT23-5 Product overview: SP6260FEK-L/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6260FEK-L/TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore
3.2V 200MA SOT23 LDO Voltage Regulator IC
699-SP6260FEK-L/TR
3.2V 200MA SOT23 LDO Voltage Regulator IC 699-SP6260FEK-L/TR
IC REG LINEAR 3.2V 200MA SOT23-5 Product overview: SP6260FEK-L/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6260FEK-L/TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.2V 200MA SOT23-5 Product overview: SP6260FEK-L/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.2V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.2V, 200MA, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6260FEK-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6260FEK-L/TR - 1101418-SP6260FEK-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6260FEK-L/TR
1101418-SP6260FEK-L/TR
PMIC - PMIC - Voltage Regulators - Linear - SP6260FEK-L/TR 1101418-SP6260FEK-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101418-SP6260FEK-L/ TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.2V Dropout Voltage-Max: 0.5V @ 200mA Operating Supply Current: 50μA PSRR: 70dB (10kHz) Protection Features: Over Current Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 1101418-SP6260FEK-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.2V
Dropout Voltage-Max: 0.5V @ 200mA
Operating Supply Current: 50μA
PSRR: 70dB (10kHz)
Protection Features: Over Current
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SP6260FEK-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6260FEK-L/TR
PMIC - Voltage Regulators - Linear SP6260FEK-L/TR
IC REG LINEAR 3.2V 200MA SOT23-5

IC REG LINEAR 3.2V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SP6260FEK-L/TR 1101418-SP6260FEK-L/TR SP6260FEK-L/TR
Product Name 3.2V 200MA SOT23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SP6260FEK-L/TR PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SOT-23 SOT23; Other; SOT-23-5
Output Voltage 3.2 volts 3.2 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps
VIN 6.5 volts 6 volts
Unlock Full Specs
to access all available technical data