MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6214EC5-L-3-3

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6214EC5-L-3-3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6214EC5-L-3-3-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6214EC5-L-3-3-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
3.3V 100MA Voltage Regulator IC
776-SP6214EC5-L-3-3
3.3V 100MA Voltage Regulator IC 776-SP6214EC5-L-3-3
IC REG LINEAR 3.3V 100MA SC70-5 Product overview: SP6214EC5-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6214EC5-L-3-3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 100MA SC70-5 Product overview: SP6214EC5-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6214EC5-L-3-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6214EC5-L-3-3 - 734623-SP6214EC5-L-3-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6214EC5-L-3-3
734623-SP6214EC5-L-3-3
PMIC - PMIC - Voltage Regulators - Linear - SP6214EC5-L-3-3 734623-SP6214EC5-L-3-3
Manufacturer: MaxLinear, Inc. Win Source Part Number: 734623-SP6214EC5-L-3 -3 Packaging: Bulk Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 70dB ~ 40dB (100Hz ~ 400kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Maximum Supply Current: 250μA Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3.3V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.5V at 100mA Current - Quiescent (Iq): 125μA

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 734623-SP6214EC5-L-3-3
Packaging: Bulk
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 40dB (100Hz ~ 400kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Maximum Supply Current: 250μA
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.5V at 100mA
Current - Quiescent (Iq): 125μA

Buy Now
PMIC - Voltage Regulators - Linear - SP6214EC5-L-3-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6214EC5-L-3-3
PMIC - Voltage Regulators - Linear SP6214EC5-L-3-3
IC REG LINEAR 3.3V 100MA SC70-5

IC REG LINEAR 3.3V 100MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6214EC5-L-3-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6214EC5-L-3-3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6214EC5-L-3-3
IC REG LINEAR 3.3V 100MA SC70-5

IC REG LINEAR 3.3V 100MA SC70-5

Supplier's Site
IC REG LINEAR 3.3V 100MA SC70-5 - 3417-SP6214EC5-L-3-3 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 100MA SC70-5
3417-SP6214EC5-L-3-3
IC REG LINEAR 3.3V 100MA SC70-5 3417-SP6214EC5-L-3-3
IC REG LINEAR 3.3V 100MA SC70-5

IC REG LINEAR 3.3V 100MA SC70-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number SP6214EC5-L-3-3-ND 776-SP6214EC5-L-3-3 734623-SP6214EC5-L-3-3 SP6214EC5-L-3-3 SP6214EC5-L-3-3 3417-SP6214EC5-L-3-3
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 3.3V 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SP6214EC5-L-3-3 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 3.3V 100MA SC70-5
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 Other; Bulk SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP Other; Bulk
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3922KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
VIN 5.5 to 50 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Battery Chargers - BQ24075QRGTRQ1 - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CS5203A-2GDP3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Regulators - 2412881 - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details