MaxLinear, Inc. 3V 100MA Voltage Regulator IC SP6214EC5-L-3-0

Description
IC REG LINEAR 3V 100MA SC70-5 Product overview: SP6214EC5-L-3-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6214EC5-L-3-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 100MA SC70-5 Product overview: SP6214EC5-L-3-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6214EC5-L-3-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 100MA Voltage Regulator IC
776-SP6214EC5-L-3-0
3V 100MA Voltage Regulator IC 776-SP6214EC5-L-3-0
IC REG LINEAR 3V 100MA SC70-5 Product overview: SP6214EC5-L-3-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6214EC5-L-3-0 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 100MA SC70-5 Product overview: SP6214EC5-L-3-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6214EC5-L-3-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - SP6214EC5-L-3-0 - 727161-SP6214EC5-L-3-0 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - SP6214EC5-L-3-0
727161-SP6214EC5-L-3-0
Electronic Surplus - SP6214EC5-L-3-0 727161-SP6214EC5-L-3-0
Manufacturer: MaxLinear, Inc. Win Source Part Number: 727161-SP6214EC5-L-3 -0 Packaging: Bulk Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 70dB ~ 40dB (100Hz ~ 400kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Maximum Supply Current: 250μA Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Voltage - Input (Maximum): 6V Maximum Dropout Voltage: 0.5V at 100mA Current - Quiescent (Iq): 125μA

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 727161-SP6214EC5-L-3-0
Packaging: Bulk
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB ~ 40dB (100Hz ~ 400kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Maximum Supply Current: 250μA
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.5V at 100mA
Current - Quiescent (Iq): 125μA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6214EC5-L-3-0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6214EC5-L-3-0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6214EC5-L-3-0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6214EC5-L-3-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6214EC5-L-3-0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6214EC5-L-3-0
IC REG LINEAR 3V 100MA SC70-5

IC REG LINEAR 3V 100MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SP6214EC5-L-3-0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6214EC5-L-3-0
PMIC - Voltage Regulators - Linear SP6214EC5-L-3-0
IC REG LINEAR 3V 100MA SC70-5

IC REG LINEAR 3V 100MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SP6214EC5-L-3-0 727161-SP6214EC5-L-3-0 SP6214EC5-L-3-0-ND SP6214EC5-L-3-0 SP6214EC5-L-3-0
Product Name 3V 100MA Voltage Regulator IC Electronic Surplus - SP6214EC5-L-3-0 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Bulk SC-70; SSOP; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Output Voltage 3 volts 3 volts 3 volts 3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 6 volts 6 volts
Unlock Full Specs
to access all available technical data