MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6214EC5-L-3-0/TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6214EC5-L-3-0/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6214EC5-L-3-0/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6214EC5-L-3-0/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6214EC5-L-3-0/TR - 030684-SP6214EC5-L-3-0/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6214EC5-L-3-0/TR
030684-SP6214EC5-L-3-0/TR
PMIC - PMIC - Voltage Regulators - Linear - SP6214EC5-L-3-0/TR 030684-SP6214EC5-L-3-0/TR
Manufacturer: Exar Corporation Win Source Part Number: 030684-SP6214EC5-L-3 -0/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 125μA to 250μA PSRR: 70dB to 40dB (100Hz to 400kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 030684-SP6214EC5-L-3-0/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 125μA to 250μA
PSRR: 70dB to 40dB (100Hz to 400kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
3V 100MA Voltage Regulator IC
776-SP6214EC5-L-3-0/TR
3V 100MA Voltage Regulator IC 776-SP6214EC5-L-3-0/TR
IC REG LINEAR 3V 100MA SC70-5 Product overview: SP6214EC5-L-3-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6214EC5-L-3-0/ TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 100MA SC70-5 Product overview: SP6214EC5-L-3-0/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6214EC5-L-3-0/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SP6214EC5-L-3-0/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6214EC5-L-3-0/TR
PMIC - Voltage Regulators - Linear SP6214EC5-L-3-0/TR
IC REG LINEAR 3V 100MA SC70-5

IC REG LINEAR 3V 100MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6214EC5-L-3-0/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6214EC5-L-3-0/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6214EC5-L-3-0/TR
IC REG LINEAR 3V 100MA SC70-5

IC REG LINEAR 3V 100MA SC70-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number SP6214EC5-L-3-0/TR-ND 030684-SP6214EC5-L-3-0/TR 776-SP6214EC5-L-3-0/TR SP6214EC5-L-3-0/TR SP6214EC5-L-3-0/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SP6214EC5-L-3-0/TR 3V 100MA Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-70-5 Other; Tape & Reel (TR) SC-70; SSOP
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data