MaxLinear, Inc. 3.3V 100MA Voltage Regulator IC SP6213EC5-L-3-3

Description
IC REG LINEAR 3.3V 100MA SC70-5 Product overview: SP6213EC5-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6213EC5-L-3-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 100MA SC70-5 Product overview: SP6213EC5-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6213EC5-L-3-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 100MA Voltage Regulator IC
776-SP6213EC5-L-3-3
3.3V 100MA Voltage Regulator IC 776-SP6213EC5-L-3-3
IC REG LINEAR 3.3V 100MA SC70-5 Product overview: SP6213EC5-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6213EC5-L-3-3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 100MA SC70-5 Product overview: SP6213EC5-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6213EC5-L-3-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1681-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1681-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1681-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-3-3 - 749460-SP6213EC5-L-3-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-3-3
749460-SP6213EC5-L-3-3
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-3-3 749460-SP6213EC5-L-3-3
Manufacturer: Exar Corporation Win Source Part Number: 749460-SP6213EC5-L-3 -3 Manufacturer Homepage: www.exar.com Reference case: SC70-5 Reference Date Code: 10+ Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 749460-SP6213EC5-L-3-3
Manufacturer Homepage: www.exar.com
Reference case: SC70-5
Reference Date Code: 10+
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - SP6213EC5-L-3-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6213EC5-L-3-3
PMIC - Voltage Regulators - Linear SP6213EC5-L-3-3
IC REG LINEAR 3.3V 100MA SC70-5

IC REG LINEAR 3.3V 100MA SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6213EC5-L-3-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6213EC5-L-3-3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6213EC5-L-3-3
IC REG LINEAR 3.3V 100MA SC70-5

IC REG LINEAR 3.3V 100MA SC70-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SP6213EC5-L-3-3 1016-1681-ND 749460-SP6213EC5-L-3-3 SP6213EC5-L-3-3 SP6213EC5-L-3-3
Product Name 3.3V 100MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-3-3 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed
Package Type Other; Bulk Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Output Voltage 3.3 volts 3.3 volts 3.3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 6 volts 6 volts
Unlock Full Specs
to access all available technical data