Manufacturer: Exar Corporation
Win Source Part Number: 1101416-SP6213EC5-L-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 125μA to 250μA
PSRR: 70dB to 40dB (100Hz to 400kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
IC REG LINEAR 3.3V 100MA SC70-5
IC REG LINEAR 3.3V 100MA SC70-5
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1101416-SP6213EC5-L-3-3/TR | SP6213EC5-L-3-3/TR-ND | SP6213EC5-L-3-3/TR | SP6213EC5-L-3-3/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-3-3/TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||
| Output Voltage Type | Fixed; Fixed | Fixed | ||
| Package Type | SC-70; Other; SC-70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Life Cycle Stage | Maturity; Active | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |