MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-3-0 SP6213EC5-L-3-0

Description
Manufacturer: Exar Corporation Win Source Part Number: 741962-SP6213EC5-L-3 -0 Manufacturer Homepage: www.exar.com Reference case: SC70-5 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 741962-SP6213EC5-L-3 -0 Manufacturer Homepage: www.exar.com Reference case: SC70-5 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-3-0 - 741962-SP6213EC5-L-3-0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-3-0
741962-SP6213EC5-L-3-0
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-3-0 741962-SP6213EC5-L-3-0
Manufacturer: Exar Corporation Win Source Part Number: 741962-SP6213EC5-L-3 -0 Manufacturer Homepage: www.exar.com Reference case: SC70-5 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 741962-SP6213EC5-L-3-0
Manufacturer Homepage: www.exar.com
Reference case: SC70-5
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
3V 100MA Voltage Regulator IC
776-SP6213EC5-L-3-0
3V 100MA Voltage Regulator IC 776-SP6213EC5-L-3-0
IC REG LINEAR 3V 100MA SC70-5 Product overview: SP6213EC5-L-3-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6213EC5-L-3-0 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 100MA SC70-5 Product overview: SP6213EC5-L-3-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6213EC5-L-3-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6213EC5-L-3-0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6213EC5-L-3-0-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6213EC5-L-3-0-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6213EC5-L-3-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6213EC5-L-3-0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6213EC5-L-3-0
IC REG LINEAR 3V 100MA SC70-5

IC REG LINEAR 3V 100MA SC70-5

Supplier's Site
LDO Voltage Regulators Micropower,100mA CMOS LDO Regulator - 3417-SP6213EC5-L-3-0 - Utmel Electronic Limited
Hong Kong, China
LDO Voltage Regulators Micropower,100mA CMOS LDO Regulator
3417-SP6213EC5-L-3-0
LDO Voltage Regulators Micropower,100mA CMOS LDO Regulator 3417-SP6213EC5-L-3-0
LDO Voltage Regulators Micropower,100mA CMOS LDO Regulator

LDO Voltage Regulators Micropower,100mA CMOS LDO Regulator

Supplier's Site
PMIC - Voltage Regulators - Linear - SP6213EC5-L-3-0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6213EC5-L-3-0
PMIC - Voltage Regulators - Linear SP6213EC5-L-3-0
IC REG LINEAR 3V 100MA SC70-5

IC REG LINEAR 3V 100MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 741962-SP6213EC5-L-3-0 776-SP6213EC5-L-3-0 SP6213EC5-L-3-0-ND SP6213EC5-L-3-0 3417-SP6213EC5-L-3-0 SP6213EC5-L-3-0
Product Name PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-3-0 3V 100MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LDO Voltage Regulators Micropower,100mA CMOS LDO Regulator PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Bulk Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP Other; SC
Output Voltage 3 volts 3 volts 3 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
VIN 6 volts 6 volts
Unlock Full Specs
to access all available technical data