MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-2-85/TR SP6213EC5-L-2-85/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 098425-SP6213EC5-L-2 -85/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 125μA to 250μA PSRR: 70dB to 40dB (100Hz to 400kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 098425-SP6213EC5-L-2 -85/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 125μA to 250μA PSRR: 70dB to 40dB (100Hz to 400kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-2-85/TR - 098425-SP6213EC5-L-2-85/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-2-85/TR
098425-SP6213EC5-L-2-85/TR
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-2-85/TR 098425-SP6213EC5-L-2-85/TR
Manufacturer: Exar Corporation Win Source Part Number: 098425-SP6213EC5-L-2 -85/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.25V @ 100mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.5V @ 100mA Operating Supply Current: 125μA to 250μA PSRR: 70dB to 40dB (100Hz to 400kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 098425-SP6213EC5-L-2-85/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.25V @ 100mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.5V @ 100mA
Operating Supply Current: 125μA to 250μA
PSRR: 70dB to 40dB (100Hz to 400kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.85V 100MA Voltage Regulator IC
776-SP6213EC5-L-2-85/TR
2.85V 100MA Voltage Regulator IC 776-SP6213EC5-L-2-85/TR
IC REG LINEAR 2.85V 100MA SC70-5 Product overview: SP6213EC5-L-2-85/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6213EC5-L-2-85 /TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.85V 100MA SC70-5 Product overview: SP6213EC5-L-2-85/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6213EC5-L-2-85/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6213EC5-L-2-85/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6213EC5-L-2-85/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6213EC5-L-2-85/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6213EC5-L-2-85/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6213EC5-L-2-85/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6213EC5-L-2-85/TR
IC REG LINEAR 2.85V 100MA SC70-5

IC REG LINEAR 2.85V 100MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SP6213EC5-L-2-85/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6213EC5-L-2-85/TR
PMIC - Voltage Regulators - Linear SP6213EC5-L-2-85/TR
IC REG LINEAR 2.85V 100MA SC70-5

IC REG LINEAR 2.85V 100MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 098425-SP6213EC5-L-2-85/TR 776-SP6213EC5-L-2-85/TR SP6213EC5-L-2-85/TR-ND SP6213EC5-L-2-85/TR SP6213EC5-L-2-85/TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-2-85/TR 2.85V 100MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed
Package Type SC-70; Other; SC-70-5 Other; Tape & Reel (TR) Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; SSOP
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - 1347382-ARG81300SESWTR - Win Source Electronics
Specs
Regulator Type Standard
Package Type Other; Tape & Reel
Special Features Multiple Outputs
View Details
7 suppliers
Battery Chargers - BQ2002SNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage Regulators - 2444538P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details