MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6213EC5-L-2-5

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6213EC5-L-2-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6213EC5-L-2-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6213EC5-L-2-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
2.5V 100MA Voltage Regulator IC
776-SP6213EC5-L-2-5
2.5V 100MA Voltage Regulator IC 776-SP6213EC5-L-2-5
IC REG LINEAR 2.5V 100MA SC70-5 Product overview: SP6213EC5-L-2-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6213EC5-L-2-5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 100MA SC70-5 Product overview: SP6213EC5-L-2-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6213EC5-L-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-2-5 - 749459-SP6213EC5-L-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-2-5
749459-SP6213EC5-L-2-5
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-2-5 749459-SP6213EC5-L-2-5
Manufacturer: Exar Corporation Win Source Part Number: 749459-SP6213EC5-L-2 -5 Manufacturer Homepage: www.exar.com Reference case: SC70-5 Reference Date Code: 1213+ Popularity: Low Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 749459-SP6213EC5-L-2-5
Manufacturer Homepage: www.exar.com
Reference case: SC70-5
Reference Date Code: 1213+
Popularity: Low
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6213EC5-L-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6213EC5-L-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6213EC5-L-2-5
IC REG LINEAR 2.5V 100MA SC70-5

IC REG LINEAR 2.5V 100MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SP6213EC5-L-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6213EC5-L-2-5
PMIC - Voltage Regulators - Linear SP6213EC5-L-2-5
IC REG LINEAR 2.5V 100MA SC70-5

IC REG LINEAR 2.5V 100MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number SP6213EC5-L-2-5-ND 776-SP6213EC5-L-2-5 749459-SP6213EC5-L-2-5 SP6213EC5-L-2-5 SP6213EC5-L-2-5
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.5V 100MA Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-2-5 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 Other; Bulk SC-70; SSOP
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data