MaxLinear, Inc. 1.8V 100MA LDO Voltage Regulator IC SP6213EC5-L-1-8/TR

Description
IC REG LINEAR 1.8V 100MA SC70-5 Product overview: SP6213EC5-L-1-8/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6213EC5-L-1-8/ TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 100MA SC70-5 Product overview: SP6213EC5-L-1-8/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6213EC5-L-1-8/ TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 100MA LDO Voltage Regulator IC
699-SP6213EC5-L-1-8/TR
1.8V 100MA LDO Voltage Regulator IC 699-SP6213EC5-L-1-8/TR
IC REG LINEAR 1.8V 100MA SC70-5 Product overview: SP6213EC5-L-1-8/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6213EC5-L-1-8/ TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 100MA SC70-5 Product overview: SP6213EC5-L-1-8/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 100MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6213EC5-L-1-8/TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-1-8/TR - 100176-SP6213EC5-L-1-8/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-1-8/TR
100176-SP6213EC5-L-1-8/TR
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-1-8/TR 100176-SP6213EC5-L-1-8/TR
Manufacturer: Exar Corporation Win Source Part Number: 100176-SP6213EC5-L-1 -8/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 125μA to 250μA PSRR: 70dB to 40dB (100Hz to 400kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 100176-SP6213EC5-L-1-8/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 125μA to 250μA
PSRR: 70dB to 40dB (100Hz to 400kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SP6213EC5-L-1-8/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6213EC5-L-1-8/TR
PMIC - Voltage Regulators - Linear SP6213EC5-L-1-8/TR
IC REG LINEAR 1.8V 100MA SC70-5

IC REG LINEAR 1.8V 100MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SP6213EC5-L-1-8/TR 100176-SP6213EC5-L-1-8/TR SP6213EC5-L-1-8/TR
Product Name 1.8V 100MA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-L-1-8/TR PMIC - Voltage Regulators - Linear
Output Voltage 1.8 volts 1.8 volts
IOUT 0.1000 amps 0.1000 amps 0.1000 amps
VIN 6 volts 6 volts
Regulator Type Low Dropout
Output Polarity Positive
Unlock Full Specs
to access all available technical data