MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6213EC5-3-3/TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6213EC5-3-3/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6213EC5-3-3/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6213EC5-3-3/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-3-3/TR - 1101414-SP6213EC5-3-3/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-3-3/TR
1101414-SP6213EC5-3-3/TR
PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-3-3/TR 1101414-SP6213EC5-3-3/TR
Manufacturer: Exar Corporation Win Source Part Number: 1101414-SP6213EC5-3- 3/TR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Current: 100mA Categories: Integrated Circuits Status: Preliminary Temperature Range - Operating: -40°C to 125°C Case / Package: SC-70-5 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 1101414-SP6213EC5-3-3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 100mA
Categories: Integrated Circuits
Status: Preliminary
Temperature Range - Operating: -40°C to 125°C
Case / Package: SC-70-5
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
3.3V 100MA Voltage Regulator IC
776-SP6213EC5-3-3/TR
3.3V 100MA Voltage Regulator IC 776-SP6213EC5-3-3/TR
IC REG LINEAR 3.3V 100MA SC70-5 Product overview: SP6213EC5-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6213EC5-3-3/TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 100MA SC70-5 Product overview: SP6213EC5-3-3/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 100MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 100MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6213EC5-3-3/TR can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6213EC5-3-3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6213EC5-3-3/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6213EC5-3-3/TR
IC REG LINEAR 3.3V 100MA SC70-5

IC REG LINEAR 3.3V 100MA SC70-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SP6213EC5-3-3/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6213EC5-3-3/TR
PMIC - Voltage Regulators - Linear SP6213EC5-3-3/TR
IC REG LINEAR 3.3V 100MA SC70-5

IC REG LINEAR 3.3V 100MA SC70-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number SP6213EC5-3-3/TR-ND 1101414-SP6213EC5-3-3/TR 776-SP6213EC5-3-3/TR SP6213EC5-3-3/TR SP6213EC5-3-3/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SP6213EC5-3-3/TR 3.3V 100MA Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SC-70-5 Other; Tape & Reel (TR)
Output Voltage 3.3 volts 3.3 volts 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3973SLBTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
IOUT 1 amps
VIN 4.5 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear Regulator Controllers - ADP3310AR-2.8 - Lingto Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC
Life Cycle Stage Active
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Management IC - 713-BQ24314ADSGT - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SON
Output Voltage 4.35 volts
IOUT 1.5 amps
View Details
2 suppliers
Voltage Regulators - 1914001 - RS Components, Ltd.
Specs
Output Polarity Negative
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; Soic
View Details