Manufacturer: Exar Corporation
Win Source Part Number: 1101412-SP6205ER-L/T
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Family Name: SP6205
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 100μA to 490μA
PSRR: 67dB (1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MAX1935ETA; MAX1935ETA-T; MAX1935ETA+;
Introduction Date: June 15, 2004
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-DFN (2x3)
IC REG LINEAR POS ADJ 500MA 8DFN Product overview: SP6205ER-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6205ER-L/TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 500MA 8DFN
IC REG LIN POS ADJ 500MA 8DFN
LDO Voltage Regulators Low Noise 500mA CMOS LDO Regulators
IC REG LINEAR POS ADJ 500MA 8DFN
IC REG LINEAR POS ADJ 500MA 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1101412-SP6205ER-L/TR | SP6205ER-L/TR-ND | 776-SP6205ER-L/TR | SP6205ER-L/TR | 3417-SP6205ER-L/TR | SP6205ER-L/TR | SP6205ER-L/TR | SP6205ER-L/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SP6205ER-L/TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | IC REG LIN POS ADJ 500MA 8DFN | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; 8-DFN (2x3) | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel (TR) | Other; DFN EP | Other; 8-VFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active | |||||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |