Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5
IC REG LIN POS ADJ 500MA SOT23-5 Product overview: SP6205EM5-L from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6205EM5-L can be used for catalog matching and distributor lookup.
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 756796-SP6205EM5-L
Packaging: Bulk
Mounting Style: SMD
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 67dB (1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 490μA
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.25V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.5V at 500mA
Current - Quiescent (Iq): 100μA
IC REG LIN POS ADJ 500MA SOT23-5
IC REG LIN POS ADJ 500MA SOT23-5
IC REG LIN POS ADJ 500MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1016-1206-ND | 776-SP6205EM5-L | 756796-SP6205EM5-L | SP6205EM5-L | SP6205EM5-L | 493-SP6205EM5-L |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 500MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | IC REG LIN POS ADJ 500MA SOT23-5 |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SC-74A, SOT-753 | Other; Bulk | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |