MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6205EM5-L/TR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SP6205EM5-L/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SP6205EM5-L/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SP6205EM5-L/TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SP6205EM5-L/TRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SP6205EM5-L/TRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SP6205EM5-L/TRCT-ND
IC REG LIN POS ADJ 500MA SOT23-5

IC REG LIN POS ADJ 500MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SP6205EM5-L/TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SP6205EM5-L/TRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SP6205EM5-L/TRDKR-ND
IC REG LIN POS ADJ 500MA SOT23-5

IC REG LIN POS ADJ 500MA SOT23-5

Buy Now Datasheet
Singapore, Singapore
500MA SOT23 Voltage Regulator IC
776-SP6205EM5-L/TR
500MA SOT23 Voltage Regulator IC 776-SP6205EM5-L/TR
IC REG LIN POS ADJ 500MA SOT23-5 Product overview: SP6205EM5-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6205EM5-L/TR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 500MA SOT23-5 Product overview: SP6205EM5-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6205EM5-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L/TR - 212001-SP6205EM5-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L/TR
212001-SP6205EM5-L/TR
PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L/TR 212001-SP6205EM5-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 212001-SP6205EM5-L/T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 500mA Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 100μA to 490μA PSRR: 67dB (1kHz) Maximum Output Voltage: 5V Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 212001-SP6205EM5-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 500mA
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 100μA to 490μA
PSRR: 67dB (1kHz)
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SP6205EM5-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6205EM5-L/TR
PMIC - Voltage Regulators - Linear SP6205EM5-L/TR
IC REG LIN POS ADJ 500MA SOT23-5

IC REG LIN POS ADJ 500MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6205EM5-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6205EM5-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6205EM5-L/TR
IC REG LIN POS ADJ 500MA SOT23-5

IC REG LIN POS ADJ 500MA SOT23-5

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6205EM5-L/TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6205EM5-L/TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6205EM5-L/TR
IC REG LIN POS ADJ 500MA SOT23-5

IC REG LIN POS ADJ 500MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1016-SP6205EM5-L/TR-ND 776-SP6205EM5-L/TR 212001-SP6205EM5-L/TR SP6205EM5-L/TR SP6205EM5-L/TR SP6205EM5-L/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 500MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L/TR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard Low Dropout
Output Polarity Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SC-74A, SOT-753 Other; Tape & Reel (TR) SOT23; Other; SOT-23-5 SOT23; Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data