MaxLinear, Inc. 3.3V 500MA SOT23 Voltage Regulator IC SP6205EM5-L-3-3

Description
IC REG LINEAR 3.3V 500MA SOT23-5 Product overview: SP6205EM5-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6205EM5-L-3-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3.3V 500MA SOT23-5 Product overview: SP6205EM5-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6205EM5-L-3-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 500MA SOT23 Voltage Regulator IC
776-SP6205EM5-L-3-3
3.3V 500MA SOT23 Voltage Regulator IC 776-SP6205EM5-L-3-3
IC REG LINEAR 3.3V 500MA SOT23-5 Product overview: SP6205EM5-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6205EM5-L-3-3 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3.3V 500MA SOT23-5 Product overview: SP6205EM5-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6205EM5-L-3-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1208-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1208-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1208-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-3-3 - 795271-SP6205EM5-L-3-3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-3-3
795271-SP6205EM5-L-3-3
PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-3-3 795271-SP6205EM5-L-3-3
Manufacturer: Exar Corporation Win Source Part Number: 795271-SP6205EM5-L-3 -3 Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C Package: SC-74A, SOT-753 Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 500mA Family Name: SP6205 Output Voltage: 3.3V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 490μA PSRR: 67dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: SOT-23-5 Voltage Input MAX: 5.5V Voltage Dropout (Maximum): 0.5V @ 500mA Alternative Parts (Cross-Reference): MIC5259-3.3YD5-TR; MIC5259-3.3BD5; MIC5259-3.3BD5TR; Introduction Date: June 15, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795271-SP6205EM5-L-3-3
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 500mA
Family Name: SP6205
Output Voltage: 3.3V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 490μA
PSRR: 67dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SOT-23-5
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.5V @ 500mA
Alternative Parts (Cross-Reference): MIC5259-3.3YD5-TR; MIC5259-3.3BD5; MIC5259-3.3BD5TR;
Introduction Date: June 15, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6205EM5-L-3-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6205EM5-L-3-3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6205EM5-L-3-3
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Supplier's Site
EXAR - SP6205EM5-L-3-3 - IC, V REG LDO 0.5A +3.3V, SMD, 6205 - 3417-SP6205EM5-L-3-3 - Utmel Electronic Limited
Hong Kong, China
EXAR - SP6205EM5-L-3-3 - IC, V REG LDO 0.5A +3.3V, SMD, 6205
3417-SP6205EM5-L-3-3
EXAR - SP6205EM5-L-3-3 - IC, V REG LDO 0.5A +3.3V, SMD, 6205 3417-SP6205EM5-L-3-3
EXAR - SP6205EM5-L-3-3 - IC, V REG LDO 0.5A +3.3V, SMD, 6205

EXAR - SP6205EM5-L-3-3 - IC, V REG LDO 0.5A +3.3V, SMD, 6205

Supplier's Site
PMIC - Voltage Regulators - Linear - SP6205EM5-L-3-3 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6205EM5-L-3-3
PMIC - Voltage Regulators - Linear SP6205EM5-L-3-3
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SP6205EM5-L-3-3 1016-1208-ND 795271-SP6205EM5-L-3-3 SP6205EM5-L-3-3 3417-SP6205EM5-L-3-3 SP6205EM5-L-3-3
Product Name 3.3V 500MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-3-3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear EXAR - SP6205EM5-L-3-3 - IC, V REG LDO 0.5A +3.3V, SMD, 6205 PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 SOT23; Other; SOT-23
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data