MaxLinear, Inc. Integrated Circuits(ICs) SP6205EM5-L-3.3/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 093480-SP6205EM5-L-3 .3/TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: SP6205 Alternative Parts (Cross-Reference): SGM2015-3.3YN5/TR; MIC5259-3.3YD5 TR; MIC5259-3.3BD5TR; Introduction Date: June 15, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Exar Corporation Win Source Part Number: 093480-SP6205EM5-L-3 .3/TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: SP6205 Alternative Parts (Cross-Reference): SGM2015-3.3YN5/TR; MIC5259-3.3YD5 TR; MIC5259-3.3BD5TR; Introduction Date: June 15, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 093480-SP6205EM5-L-3.3/TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
093480-SP6205EM5-L-3.3/TR
Integrated Circuits(ICs) 093480-SP6205EM5-L-3.3/TR
Manufacturer: Exar Corporation Win Source Part Number: 093480-SP6205EM5-L-3 .3/TR Category: Integrated Circuits(ICs) Family: PMIC - Voltage Regulators - Linear Family Name: SP6205 Alternative Parts (Cross-Reference): SGM2015-3.3YN5/TR; MIC5259-3.3YD5 TR; MIC5259-3.3BD5TR; Introduction Date: June 15, 2004 ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 093480-SP6205EM5-L-3.3/TR
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: SP6205
Alternative Parts (Cross-Reference): SGM2015-3.3YN5/TR; MIC5259-3.3YD5 TR; MIC5259-3.3BD5TR;
Introduction Date: June 15, 2004
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
3.3V 0.5A SOT-23 LDO Voltage Regulator IC
699-SP6205EM5-L-3.3/TR
3.3V 0.5A SOT-23 LDO Voltage Regulator IC 699-SP6205EM5-L-3.3/TR
LDO Regulator Pos 3.3V 0.5A 5-Pin SOT-23 T/R Product overview: SP6205EM5-L-3.3/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6205EM5-L-3.3/ TR can be used for catalog matching and distributor lookup.

LDO Regulator Pos 3.3V 0.5A 5-Pin SOT-23 T/R Product overview: SP6205EM5-L-3.3/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 0.5A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 0.5A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6205EM5-L-3.3/TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 093480-SP6205EM5-L-3.3/TR 699-SP6205EM5-L-3.3/TR
Product Name Integrated Circuits(ICs) 3.3V 0.5A SOT-23 LDO Voltage Regulator IC
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2004HSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3309ART-3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.1000 amps
View Details
Voltage Regulators - 2413468 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
View Details
Motor Drivers, Controllers - A4984SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details