MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-3-3/TR SP6205EM5-L-3-3/TR

Description
Manufacturer: Exar Corporation Win Source Part Number: 065862-SP6205EM5-L-3 -3/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Family Name: SP6205 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 100μA to 490μA PSRR: 67dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MIC5259-3.3YD5; MIC5259-3.3YD5-TR; MIC5259-3.3BD5; MIC5259-3.3BD5TR; Introduction Date: June 15, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 065862-SP6205EM5-L-3 -3/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Family Name: SP6205 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 100μA to 490μA PSRR: 67dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MIC5259-3.3YD5; MIC5259-3.3YD5-TR; MIC5259-3.3BD5; MIC5259-3.3BD5TR; Introduction Date: June 15, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-3-3/TR - 065862-SP6205EM5-L-3-3/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-3-3/TR
065862-SP6205EM5-L-3-3/TR
PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-3-3/TR 065862-SP6205EM5-L-3-3/TR
Manufacturer: Exar Corporation Win Source Part Number: 065862-SP6205EM5-L-3 -3/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.3V @ 500mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 500mA Family Name: SP6205 Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 3.3V Dropout Voltage-Max: 0.5V @ 500mA Operating Supply Current: 100μA to 490μA PSRR: 67dB (1kHz) Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): MIC5259-3.3YD5; MIC5259-3.3YD5-TR; MIC5259-3.3BD5; MIC5259-3.3BD5TR; Introduction Date: June 15, 2004 ECCN: EAR99 Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 065862-SP6205EM5-L-3-3/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 500mA
Family Name: SP6205
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.5V @ 500mA
Operating Supply Current: 100μA to 490μA
PSRR: 67dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC5259-3.3YD5; MIC5259-3.3YD5-TR; MIC5259-3.3BD5; MIC5259-3.3BD5TR;
Introduction Date: June 15, 2004
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SP6205EM5-L-3-3/TRCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SP6205EM5-L-3-3/TRCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SP6205EM5-L-3-3/TRCT-ND
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SP6205EM5-L-3-3/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SP6205EM5-L-3-3/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SP6205EM5-L-3-3/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-SP6205EM5-L-3-3/TRDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-SP6205EM5-L-3-3/TRDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-SP6205EM5-L-3-3/TRDKR-ND
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
SP6205EM5-L-3-3/TR
LDO Voltage Regulators SP6205EM5-L-3-3/TR
LDO Voltage Regulators Low Noise 500mA CMOS LDO Regulators

LDO Voltage Regulators Low Noise 500mA CMOS LDO Regulators

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6205EM5-L-3-3/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6205EM5-L-3-3/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6205EM5-L-3-3/TR
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SP6205EM5-L-3-3/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6205EM5-L-3-3/TR
PMIC - Voltage Regulators - Linear SP6205EM5-L-3-3/TR
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6205EM5-L-3-3/TR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6205EM5-L-3-3/TR
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6205EM5-L-3-3/TR
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Supplier's Site Datasheet
IC REG LINEAR 3.3V 500MA SOT23-5 - 493-SP6205EM5-L-3-3/TR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3.3V 500MA SOT23-5
493-SP6205EM5-L-3-3/TR
IC REG LINEAR 3.3V 500MA SOT23-5 493-SP6205EM5-L-3-3/TR
IC REG LINEAR 3.3V 500MA SOT23-5

IC REG LINEAR 3.3V 500MA SOT23-5

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 065862-SP6205EM5-L-3-3/TR 1016-SP6205EM5-L-3-3/TRCT-ND SP6205EM5-L-3-3/TR SP6205EM5-L-3-3/TR SP6205EM5-L-3-3/TR SP6205EM5-L-3-3/TR 493-SP6205EM5-L-3-3/TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-3-3/TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators IC REG LINEAR 3.3V 500MA SOT23-5
Regulator Type Low Dropout Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data