MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6205EM5-L-1-8

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6205EM5-L-1-8-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6205EM5-L-1-8-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6205EM5-L-1-8-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.8V 500MA SOT23 Voltage Regulator IC
776-SP6205EM5-L-1-8
1.8V 500MA SOT23 Voltage Regulator IC 776-SP6205EM5-L-1-8
IC REG LINEAR 1.8V 500MA SOT23-5 Product overview: SP6205EM5-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6205EM5-L-1-8 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 500MA SOT23-5 Product overview: SP6205EM5-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6205EM5-L-1-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-1-8 - 741961-SP6205EM5-L-1-8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-1-8
741961-SP6205EM5-L-1-8
PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-1-8 741961-SP6205EM5-L-1-8
Manufacturer: Exar Corporation Win Source Part Number: 741961-SP6205EM5-L-1 -8 Manufacturer Homepage: www.exar.com Reference case: SOT23-5 Reference Date Code: 13+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 741961-SP6205EM5-L-1-8
Manufacturer Homepage: www.exar.com
Reference case: SOT23-5
Reference Date Code: 13+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now
PMIC - Voltage Regulators - Linear - SP6205EM5-L-1-8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6205EM5-L-1-8
PMIC - Voltage Regulators - Linear SP6205EM5-L-1-8
IC REG LINEAR 1.8V 500MA SOT23-5

IC REG LINEAR 1.8V 500MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6205EM5-L-1-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6205EM5-L-1-8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6205EM5-L-1-8
IC REG LINEAR 1.8V 500MA SOT23-5

IC REG LINEAR 1.8V 500MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number SP6205EM5-L-1-8-ND 776-SP6205EM5-L-1-8 741961-SP6205EM5-L-1-8 SP6205EM5-L-1-8 SP6205EM5-L-1-8
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1.8V 500MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-L-1-8 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive
Output Voltage Type Fixed Fixed
Package Type Other; SC-74A, SOT-753 Other; Tube
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3950SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.8 amps
VIN 8 to 36 volts
View Details
Voltage Regulators - 2444545 - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3-RL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details