Manufacturer: Exar Corporation
Win Source Part Number: 1101409-SP6205EM5-3-
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Current: 500mA
Categories: Integrated Circuits
Status: Preliminary
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC REG LINEAR 3V 500MA SOT23-5
IC REG LINEAR 3V 500MA SOT23-5
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1101409-SP6205EM5-3-0/TR | SP6205EM5-3-0/TR | SP6205EM5-3-0/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SP6205EM5-3-0/TR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | ||
| Package Type | SOT23; Other; SOT-23-5 | ||
| Life Cycle Stage | Preliminary | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps |