IC REG LINEAR POS ADJ 500MA 8DFN Product overview: SP6203ER-L from MaxLinear is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6203ER-L can be used for catalog matching and distributor lookup.
Manufacturer: Exar Corporation
Win Source Part Number: 749458-SP6203ER-L
Manufacturer Homepage: www.exar.com
Reference case: DFN8
Reference Date Code: 15+
Alternative Parts (Cross-Reference): TPS73701DCQR; SP1086V2-L/TR; MAX8902BATA/V+;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
SP6203 Series Low Noise 5.5 V 300 mA CMOS Low Dropout Regulator - DFN-8
IC REG LINEAR POS ADJ 500MA 8DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 699-SP6203ER-L | 749458-SP6203ER-L | 3417-SP6203ER-L | SP6203ER-L |
| Product Name | 500MA LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - SP6203ER-L | SP6203 Series Low Noise 5.5 V 300 mA CMOS Low Dropout Regulator - DFN-8 | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable, Fixed | ||
| Package Type | Other; Tube | Other; DFN | ||
| Output Voltage | 1.25 volts | |||
| IOUT | 0.5000 amps | 0.3000 amps | 0.5000 amps | |
| VIN | 6 volts |