MaxLinear, Inc. 1.8V 300MA Voltage Regulator IC SP6203ER-L-1-8/TR

Description
IC REG LINEAR 1.8V 300MA 8DFN Product overview: SP6203ER-L-1-8/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6203ER-L-1-8/T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 300MA 8DFN Product overview: SP6203ER-L-1-8/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6203ER-L-1-8/T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 300MA Voltage Regulator IC
776-SP6203ER-L-1-8/TR
1.8V 300MA Voltage Regulator IC 776-SP6203ER-L-1-8/TR
IC REG LINEAR 1.8V 300MA 8DFN Product overview: SP6203ER-L-1-8/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6203ER-L-1-8/T R can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 300MA 8DFN Product overview: SP6203ER-L-1-8/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6203ER-L-1-8/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6203ER-L-1-8/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6203ER-L-1-8/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6203ER-L-1-8/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-DFN (2x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6203ER-L-1-8/TR - 795270-SP6203ER-L-1-8/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6203ER-L-1-8/TR
795270-SP6203ER-L-1-8/TR
PMIC - PMIC - Voltage Regulators - Linear - SP6203ER-L-1-8/TR 795270-SP6203ER-L-1-8/TR
Manufacturer: Exar Corporation Win Source Part Number: 795270-SP6203ER-L-1- 8/TR Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-VFDFN Exposed Pad Mounting: SMD Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Output Current: 300mA Family Name: SP6203 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 100μA ~ 330μA PSRR: 67dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: 8-DFN (2x3) Voltage Input MAX: 5.5V Alternative Parts (Cross-Reference): ISL78302ARCWZ-T; ISL78302ARWCZ-T; ISL78302ARWCZ; ISL78302ARCWZ; Introduction Date: June 15, 2004 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 795270-SP6203ER-L-1-8/TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Output Current: 300mA
Family Name: SP6203
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 100μA ~ 330μA
PSRR: 67dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 8-DFN (2x3)
Voltage Input MAX: 5.5V
Alternative Parts (Cross-Reference): ISL78302ARCWZ-T; ISL78302ARWCZ-T; ISL78302ARWCZ; ISL78302ARCWZ;
Introduction Date: June 15, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SP6203ER-L-1-8/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6203ER-L-1-8/TR
PMIC - Voltage Regulators - Linear SP6203ER-L-1-8/TR
IC REG LINEAR 1.8V 300MA 8DFN

IC REG LINEAR 1.8V 300MA 8DFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6203ER-L-1-8/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6203ER-L-1-8/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6203ER-L-1-8/TR
IC REG LINEAR 1.8V 300MA 8DFN

IC REG LINEAR 1.8V 300MA 8DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SP6203ER-L-1-8/TR SP6203ER-L-1-8/TR-ND 795270-SP6203ER-L-1-8/TR SP6203ER-L-1-8/TR SP6203ER-L-1-8/TR
Product Name 1.8V 300MA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SP6203ER-L-1-8/TR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; Tape & Reel (TR) Other; 8-VFDFN Exposed Pad Other; 8-VFDFN Exposed Pad
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data