MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6203EM5-L/TR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6203EM5-L/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6203EM5-L/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6203EM5-L/TR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 300mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L/TR - 212000-SP6203EM5-L/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L/TR
212000-SP6203EM5-L/TR
PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L/TR 212000-SP6203EM5-L/TR
Manufacturer: Exar Corporation Win Source Part Number: 212000-SP6203EM5-L/T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.18V @ 300mA Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 300mA Output Voltage: Adj to 1.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 1.25V Dropout Voltage-Max: 0.3V @ 300mA Operating Supply Current: 100μA to 330μA PSRR: 67dB (1kHz) Maximum Output Voltage: 5.2V Protection Features: Over Current, Over Temperature Alternative Parts (Cross-Reference): LTC1844ES5-SD; SP6201EM5-G/TR; SP6201EM5-G; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 212000-SP6203EM5-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.18V @ 300mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 300mA
Output Voltage: Adj to 1.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.25V
Dropout Voltage-Max: 0.3V @ 300mA
Operating Supply Current: 100μA to 330μA
PSRR: 67dB (1kHz)
Maximum Output Voltage: 5.2V
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): LTC1844ES5-SD; SP6201EM5-G/TR; SP6201EM5-G;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
300MA SOT23 Voltage Regulator IC
776-SP6203EM5-L/TR
300MA SOT23 Voltage Regulator IC 776-SP6203EM5-L/TR
IC REG LIN POS ADJ 300MA SOT23-5 Product overview: SP6203EM5-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6203EM5-L/TR can be used for catalog matching and distributor lookup.

IC REG LIN POS ADJ 300MA SOT23-5 Product overview: SP6203EM5-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6203EM5-L/TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6203EM5-L/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6203EM5-L/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6203EM5-L/TR
IC REG LIN POS ADJ 300MA SOT23-5

IC REG LIN POS ADJ 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SP6203EM5-L/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6203EM5-L/TR
PMIC - Voltage Regulators - Linear SP6203EM5-L/TR
IC REG LIN POS ADJ 300MA SOT23-5

IC REG LIN POS ADJ 300MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number SP6203EM5-L/TR-ND 212000-SP6203EM5-L/TR 776-SP6203EM5-L/TR SP6203EM5-L/TR SP6203EM5-L/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L/TR 300MA SOT23 Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; Tape & Reel (TR)
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data

Similar Products

Synchronous Buck Controller - A8660KESTR-J - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 20-Pin QFN
View Details
4 suppliers
PMIC - Voltage Regulators - Linear - ADP3303AR-3.3-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Battery Chargers - BQ2057CTS - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Voltage Regulators - 1698183 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details