MaxLinear, Inc. Adjustable Ldo Voltage Regulator, 0.3A, 5-Sot-23; Output Type Sipex SP6203EM5-L-ADJ

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.3A, 5-SOT-23; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:2.5V; Output Voltage Max:3.3V; Output Current Max:300mA; Dropout Voltage Typ @ Current:180mVRoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.3A, 5-SOT-23; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:2.5V; Output Voltage Max:3.3V; Output Current Max:300mA; Dropout Voltage Typ @ Current:180mVRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 0.3A, 5-Sot-23; Output Type Sipex - 36K2715 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 0.3A, 5-Sot-23; Output Type Sipex
36K2715
Adjustable Ldo Voltage Regulator, 0.3A, 5-Sot-23; Output Type Sipex 36K2715
ADJUSTABLE LDO VOLTAGE REGULATOR, 0.3A, 5-SOT-23; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:2.5V; Output Voltage Max:3.3V; Output Current Max:300mA; Dropout Voltage Typ @ Current:180mVRoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 0.3A, 5-SOT-23; Output Type:Adjustable; Input Voltage Min:2.7V; Input Voltage Max:5.5V; Output Voltage Min:2.5V; Output Voltage Max:3.3V; Output Current Max:300mA; Dropout Voltage Typ @ Current:180mVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 36K2715
Product Name Adjustable Ldo Voltage Regulator, 0.3A, 5-Sot-23; Output Type Sipex
Input Voltage 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details