MaxLinear, Inc. 3V 300MA SOT23 Voltage Regulator IC SP6203EM5-L-3-0

Description
IC REG LINEAR 3V 300MA SOT23-5 Product overview: SP6203EM5-L-3-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6203EM5-L-3-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 3V 300MA SOT23-5 Product overview: SP6203EM5-L-3-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6203EM5-L-3-0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3V 300MA SOT23 Voltage Regulator IC
776-SP6203EM5-L-3-0
3V 300MA SOT23 Voltage Regulator IC 776-SP6203EM5-L-3-0
IC REG LINEAR 3V 300MA SOT23-5 Product overview: SP6203EM5-L-3-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6203EM5-L-3-0 can be used for catalog matching and distributor lookup.

IC REG LINEAR 3V 300MA SOT23-5 Product overview: SP6203EM5-L-3-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 300MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 300MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6203EM5-L-3-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1399-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1399-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1399-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L-3-0 - 727159-SP6203EM5-L-3-0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L-3-0
727159-SP6203EM5-L-3-0
PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L-3-0 727159-SP6203EM5-L-3-0
Manufacturer: MaxLinear, Inc. Win Source Part Number: 727159-SP6203EM5-L-3 -0 Packaging: Bulk Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 300mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 67dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Package: SC-74A, SOT-753 Maximum Supply Current: 330μA Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 3V Voltage - Input (Maximum): 5.5V Maximum Dropout Voltage: 0.3V at 300mA Current - Quiescent (Iq): 100μA

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 727159-SP6203EM5-L-3-0
Packaging: Bulk
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 67dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-74A, SOT-753
Maximum Supply Current: 330μA
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3V
Voltage - Input (Maximum): 5.5V
Maximum Dropout Voltage: 0.3V at 300mA
Current - Quiescent (Iq): 100μA

Buy Now
IC REG LINEAR 3V 300MA SOT23-5 - 3417-SP6203EM5-L-3-0 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 3V 300MA SOT23-5
3417-SP6203EM5-L-3-0
IC REG LINEAR 3V 300MA SOT23-5 3417-SP6203EM5-L-3-0
IC REG LINEAR 3V 300MA SOT23-5

IC REG LINEAR 3V 300MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SP6203EM5-L-3-0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6203EM5-L-3-0
PMIC - Voltage Regulators - Linear SP6203EM5-L-3-0
IC REG LINEAR 3V 300MA SOT23-5

IC REG LINEAR 3V 300MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6203EM5-L-3-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6203EM5-L-3-0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6203EM5-L-3-0
IC REG LINEAR 3V 300MA SOT23-5

IC REG LINEAR 3V 300MA SOT23-5

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 776-SP6203EM5-L-3-0 1016-1399-ND 727159-SP6203EM5-L-3-0 3417-SP6203EM5-L-3-0 SP6203EM5-L-3-0 SP6203EM5-L-3-0
Product Name 3V 300MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L-3-0 IC REG LINEAR 3V 300MA SOT23-5 PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed Fixed; Fixed Fixed; Fixed
Package Type Other; Bulk Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Output Voltage 3 volts 3 volts 3 volts 3 volts
IOUT 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps 0.3000 amps
VIN 5.5 volts 5.5 volts 2.7 volts
Unlock Full Specs
to access all available technical data