MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L-2-85 SP6203EM5-L-2-85

Description
Manufacturer: Exar Corporation Win Source Part Number: 047174-SP6203EM5-L-2 -85 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Operating Supply Current: 100μA to 330μA PSRR: 67dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 047174-SP6203EM5-L-2 -85 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Operating Supply Current: 100μA to 330μA PSRR: 67dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L-2-85 - 047174-SP6203EM5-L-2-85 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L-2-85
047174-SP6203EM5-L-2-85
PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L-2-85 047174-SP6203EM5-L-2-85
Manufacturer: Exar Corporation Win Source Part Number: 047174-SP6203EM5-L-2 -85 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 300mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 2.85V Operating Supply Current: 100μA to 330μA PSRR: 67dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient

Manufacturer: Exar Corporation
Win Source Part Number: 047174-SP6203EM5-L-2-85
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 300mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 2.85V
Operating Supply Current: 100μA to 330μA
PSRR: 67dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
2.85V 0.3A SOT23 LDO Voltage Regulator IC
699-SP6203EM5-L-2-85
2.85V 0.3A SOT23 LDO Voltage Regulator IC 699-SP6203EM5-L-2-85
IC Reg Ldo 2.85V 0.3A SOT23-5 Product overview: SP6203EM5-L-2-85 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.3A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.3A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6203EM5-L-2-85 can be used for catalog matching and distributor lookup.

IC Reg Ldo 2.85V 0.3A SOT23-5 Product overview: SP6203EM5-L-2-85 from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 2.85V, 0.3A, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 0.3A, SOT23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6203EM5-L-2-85 can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Voltage Regulators - Linear - SP6203EM5-L-2-85 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6203EM5-L-2-85
PMIC - Voltage Regulators - Linear SP6203EM5-L-2-85
IC REG LIN 2.85V 500MA SOT23-5

IC REG LIN 2.85V 500MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 047174-SP6203EM5-L-2-85 699-SP6203EM5-L-2-85 SP6203EM5-L-2-85
Product Name PMIC - PMIC - Voltage Regulators - Linear - SP6203EM5-L-2-85 2.85V 0.3A SOT23 LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed; Fixed Fixed; Adjustable / Variable
Package Type SOT23; Other; SOT-23-5 Other; SOT-23-5
Life Cycle Stage PhaseOut; Obsolete(EOL)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - BQ24032ARHLT - 011891-BQ24032ARHLT - Win Source Electronics
Specs
Package Type Other; 20-VQFN (3.5x4.5)
Special Features Reverse Voltage Protection
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
PMIC - Voltage Regulators - Linear - ADP3300ART-3-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.0500 amps
View Details
Voltage Regulators - 1219579 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Power Distribution Switches, Load Drivers - A6812ELW - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details