Manufacturer: Exar Corporation
Win Source Part Number: 211998-SP6201ER-L/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.32V @ 200mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.5 V to 6 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-DFN (2x3)
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
Dropout Voltage-Max: 0.5V @ 200mA
PSRR: 78dB to 40dB (100Hz to 400Hz)
Maximum Output Voltage: 6V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Adjustable 1 Output 200mA 8-DFN (2x3)
IC REG LINEAR POS ADJ 200MA 8DFN Product overview: SP6201ER-L/TR from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6201ER-L/TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 200MA 8DFN
IC REG LINEAR POS ADJ 200MA 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 211998-SP6201ER-L/TR | SP6201ER-L/TR-ND | 776-SP6201ER-L/TR | SP6201ER-L/TR | SP6201ER-L/TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - SP6201ER-L/TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 200MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 8-DFN (2x3) | Other; 8-VFDFN Exposed Pad | Other; Tape & Reel (TR) | ||
| Life Cycle Stage | Maturity; Active |