Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-DFN (2x3)
Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1257508-SP6201ER-L-3
Packaging: Tube
Mounting Style: SMD
Output Type: Fixed
Control Features: Current Limit, Enable, Power Good, Reset Output
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: 8-DFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 78dB ~ 40dB (100Hz ~ 400Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.exar.com
Manufacturer Package: 8-VFDFN Exposed Pad
Maximum Supply Current: 500μA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 3.3V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.5V at 200mA
Current - Quiescent (Iq): 45μA
IC REG LINEAR 3.3V 200MA 8DFN Product overview: SP6201ER-L-3-3 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6201ER-L-3-3 can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 200MA 8DFN
IC REG LINEAR 3.3V 200MA 8DFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | SP6201ER-L-3-3-ND | 1257508-SP6201ER-L-3-3 | 776-SP6201ER-L-3-3 | SP6201ER-L-3-3 | SP6201ER-L-3-3 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - SP6201ER-L-3-3 | 3.3V 200MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | Other; Tube | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Input Overcurrent Protection; Current Limit, Enable, Power Good, Reset Output | Internal Current Limit; Current Limit, Enable, Power Good, Reset Output |