Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-DFN (2x3)
IC REG LINEAR 1.8V 200MA 8DFN
IC REG LINEAR 1.8V 200MA 8DFN
IC REG LINEAR 1.8V 200MA 8DFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | SP6201ER-L-1-8-ND | SP6201ER-L-1-8 | SP6201ER-L-1-8 | SP6201ER-L-1-8 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Fixed | Fixed | ||
| Package Type | Other; 8-VFDFN Exposed Pad | Other; 8-VFDFN Exposed Pad | ||
| Special Features | Input Overcurrent Protection | Internal Current Limit; Current Limit, Enable, Power Good, Reset Output |