MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6201EM5-L-5-0

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1204-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1204-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1204-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-5-0 - 749457-SP6201EM5-L-5-0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-5-0
749457-SP6201EM5-L-5-0
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-5-0 749457-SP6201EM5-L-5-0
Manufacturer: Exar Corporation Win Source Part Number: 749457-SP6201EM5-L-5 -0 Manufacturer Homepage: www.exar.com Reference case: SOT23-5 Reference Date Code: 10+ Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 749457-SP6201EM5-L-5-0
Manufacturer Homepage: www.exar.com
Reference case: SOT23-5
Reference Date Code: 10+
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
5V 200MA SOT23 Voltage Regulator IC
776-SP6201EM5-L-5-0
5V 200MA SOT23 Voltage Regulator IC 776-SP6201EM5-L-5-0
IC REG LINEAR 5V 200MA SOT23-5 Product overview: SP6201EM5-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6201EM5-L-5-0 can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 200MA SOT23-5 Product overview: SP6201EM5-L-5-0 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6201EM5-L-5-0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - SP6201EM5-L-5-0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6201EM5-L-5-0
PMIC - Voltage Regulators - Linear SP6201EM5-L-5-0
IC REG LINEAR 5V 200MA SOT23-5

IC REG LINEAR 5V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6201EM5-L-5-0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6201EM5-L-5-0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6201EM5-L-5-0
IC REG LINEAR 5V 200MA SOT23-5

IC REG LINEAR 5V 200MA SOT23-5

Supplier's Site
IC REG LINEAR 5V 200MA SOT23-5 - 493-SP6201EM5-L-5-0 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 5V 200MA SOT23-5
493-SP6201EM5-L-5-0
IC REG LINEAR 5V 200MA SOT23-5 493-SP6201EM5-L-5-0
IC REG LINEAR 5V 200MA SOT23-5

IC REG LINEAR 5V 200MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1016-1204-ND 749457-SP6201EM5-L-5-0 776-SP6201EM5-L-5-0 SP6201EM5-L-5-0 SP6201EM5-L-5-0 493-SP6201EM5-L-5-0
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-5-0 5V 200MA SOT23 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 5V 200MA SOT23-5
Regulator Type Standard Low Dropout
Output Polarity Positive
Output Voltage Type Fixed Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 Other; Bulk Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data