LDO Regulator Pos 5V 0.2A 5-Pin SOT-23 T/R Product overview: SP6201EM5-L-5.0/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 5V, 0.2A, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 0.2A, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6201EM5-L-5.0/
Manufacturer: Exar Corporation
Win Source Part Number: 192149-SP6201EM5-L-5
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Regulators - Linear
Family Name: SP6201
Alternative Parts (Cross-Reference): TC1055-5VCTG; TC1055-5.0VCT713G; TC1186-5VCTG;
Introduction Date: December 01, 2000
ECCN: EAR99
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 699-SP6201EM5-L-5.0/TR | 192149-SP6201EM5-L-5.0/TR |
| Product Name | 5V 0.2A SOT-23 LDO Voltage Regulator IC | Integrated Circuits(ICs) |