MaxLinear, Inc. 200mA LDO Voltage Regulator IC SP6201EM5-L-2-85/TR

Description
LDO Voltage Regulators Micropower 200mA CMOS LDO Regulators Product overview: SP6201EM5-L-2-85/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6201EM5-L-2-85 /TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LDO Voltage Regulators Micropower 200mA CMOS LDO Regulators Product overview: SP6201EM5-L-2-85/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6201EM5-L-2-85 /TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200mA LDO Voltage Regulator IC
699-SP6201EM5-L-2-85/TR
200mA LDO Voltage Regulator IC 699-SP6201EM5-L-2-85/TR
LDO Voltage Regulators Micropower 200mA CMOS LDO Regulators Product overview: SP6201EM5-L-2-85/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6201EM5-L-2-85 /TR can be used for catalog matching and distributor lookup.

LDO Voltage Regulators Micropower 200mA CMOS LDO Regulators Product overview: SP6201EM5-L-2-85/TR from Exar is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 200mA, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-SP6201EM5-L-2-85/TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-85/TR - 211997-SP6201EM5-L-2-85/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-85/TR
211997-SP6201EM5-L-2-85/TR
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-85/TR 211997-SP6201EM5-L-2-85/TR
Manufacturer: Exar Corporation Win Source Part Number: 211997-SP6201EM5-L-2 -85/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.32V @ 200mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.5V @ 200mA PSRR: 78dB to 40dB (100Hz to 400Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 211997-SP6201EM5-L-2-85/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.32V @ 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.5V @ 200mA
PSRR: 78dB to 40dB (100Hz to 400Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-85/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6201EM5-L-2-85/TR
PMIC - Voltage Regulators - Linear SP6201EM5-L-2-85/TR
IC REG LIN 2.85V 200MA SOT23-5

IC REG LIN 2.85V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-SP6201EM5-L-2-85/TR 211997-SP6201EM5-L-2-85/TR SP6201EM5-L-2-85/TR
Product Name 200mA LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-85/TR PMIC - Voltage Regulators - Linear
Package Type Other; SOT-23-5 SOT23; Other; SOT-23-5
Output Voltage 2.85 volts 2.85 volts
Dropout Voltage 0.3200 volts 0.5000 volts
Regulator Type Low Dropout
Output Polarity Positive
Unlock Full Specs
to access all available technical data