MaxLinear, Inc. PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-5 SP6201EM5-L-2-5

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 727158-SP6201EM5-L-2 -5 Packaging: Bulk Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 78dB ~ 40dB (100Hz ~ 400Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 6V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 727158-SP6201EM5-L-2 -5 Packaging: Bulk Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 78dB ~ 40dB (100Hz ~ 400Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-5 - 727158-SP6201EM5-L-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-5
727158-SP6201EM5-L-2-5
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-5 727158-SP6201EM5-L-2-5
Manufacturer: MaxLinear, Inc. Win Source Part Number: 727158-SP6201EM5-L-2 -5 Packaging: Bulk Mounting Style: SMD Output Type: Fixed Control Features: Enable Output Current: 200mA Categories: Integrated Circuits Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 125°C PSRR: 78dB ~ 40dB (100Hz ~ 400Hz) Protection Features: Over Current, Over Temperature Manufacturer Package: SC-74A, SOT-753 Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V Voltage - Input (Maximum): 6V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 727158-SP6201EM5-L-2-5
Packaging: Bulk
Mounting Style: SMD
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 78dB ~ 40dB (100Hz ~ 400Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V
Voltage - Input (Maximum): 6V

Buy Now
Singapore, Singapore
2.5V 200MA SOT23 Voltage Regulator IC
776-SP6201EM5-L-2-5
2.5V 200MA SOT23 Voltage Regulator IC 776-SP6201EM5-L-2-5
IC REG LINEAR 2.5V 200MA SOT23-5 Product overview: SP6201EM5-L-2-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6201EM5-L-2-5 can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.5V 200MA SOT23-5 Product overview: SP6201EM5-L-2-5 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6201EM5-L-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1202-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1202-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1202-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6201EM5-L-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6201EM5-L-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6201EM5-L-2-5
IC REG LINEAR 2.5V 200MA SOT23-5

IC REG LINEAR 2.5V 200MA SOT23-5

Supplier's Site
IC REG LINEAR 2.5V 200MA SOT23-5 - 493-SP6201EM5-L-2-5 - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR 2.5V 200MA SOT23-5
493-SP6201EM5-L-2-5
IC REG LINEAR 2.5V 200MA SOT23-5 493-SP6201EM5-L-2-5
IC REG LINEAR 2.5V 200MA SOT23-5

IC REG LINEAR 2.5V 200MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6201EM5-L-2-5
PMIC - Voltage Regulators - Linear SP6201EM5-L-2-5
IC REG LINEAR 2.5V 200MA SOT23-5

IC REG LINEAR 2.5V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 727158-SP6201EM5-L-2-5 776-SP6201EM5-L-2-5 1016-1202-ND SP6201EM5-L-2-5 493-SP6201EM5-L-2-5 SP6201EM5-L-2-5
Product Name PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-5 2.5V 200MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR 2.5V 200MA SOT23-5 PMIC - Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SC-74A, SOT-753 Other; Bulk Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Output Voltage 2.5 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data