MaxLinear, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6201EM5-L-2-5/TR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - SP6201EM5-L-2-5/TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
SP6201EM5-L-2-5/TR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators SP6201EM5-L-2-5/TR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-5/TR - 065856-SP6201EM5-L-2-5/TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-5/TR
065856-SP6201EM5-L-2-5/TR
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-5/TR 065856-SP6201EM5-L-2-5/TR
Manufacturer: Exar Corporation Win Source Part Number: 065856-SP6201EM5-L-2 -5/TR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.5V PSRR: 78dB to 40dB (100Hz to 400Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 065856-SP6201EM5-L-2-5/TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.5V
PSRR: 78dB to 40dB (100Hz to 400Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-5/TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6201EM5-L-2-5/TR
PMIC - Voltage Regulators - Linear SP6201EM5-L-2-5/TR
IC REG LINEAR 2.5V 200MA SOT23-5

IC REG LINEAR 2.5V 200MA SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6201EM5-L-2-5/TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6201EM5-L-2-5/TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6201EM5-L-2-5/TR
IC REG LINEAR 2.5V 200MA SOT23-5

IC REG LINEAR 2.5V 200MA SOT23-5

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number SP6201EM5-L-2-5/TR-ND 065856-SP6201EM5-L-2-5/TR SP6201EM5-L-2-5/TR SP6201EM5-L-2-5/TR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-2-5/TR PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5
Special Features Input Overcurrent Protection Input Overcurrent Protection; Enable Enable
Unlock Full Specs
to access all available technical data