MaxLinear, Inc. 1.8V 200MA SOT23 Voltage Regulator IC SP6201EM5-L-1-8

Description
IC REG LINEAR 1.8V 200MA SOT23-5 Product overview: SP6201EM5-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6201EM5-L-1-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR 1.8V 200MA SOT23-5 Product overview: SP6201EM5-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6201EM5-L-1-8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.8V 200MA SOT23 Voltage Regulator IC
776-SP6201EM5-L-1-8
1.8V 200MA SOT23 Voltage Regulator IC 776-SP6201EM5-L-1-8
IC REG LINEAR 1.8V 200MA SOT23-5 Product overview: SP6201EM5-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6201EM5-L-1-8 can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 200MA SOT23-5 Product overview: SP6201EM5-L-1-8 from MaxLinear is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-SP6201EM5-L-1-8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-1-8 - 118312-SP6201EM5-L-1-8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-1-8
118312-SP6201EM5-L-1-8
PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-1-8 118312-SP6201EM5-L-1-8
Manufacturer: Exar Corporation Win Source Part Number: 118312-SP6201EM5-L-1 -8 Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 200mA Output Voltage: 1.8V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 1.8V Operating Supply Current: 45μA to 500μA PSRR: 78dB to 40dB (100Hz to 400Hz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 118312-SP6201EM5-L-1-8
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 1.8V
Operating Supply Current: 45μA to 500μA
PSRR: 78dB to 40dB (100Hz to 400Hz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1016-1201-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1016-1201-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1016-1201-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - SP6201EM5-L-1-8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
SP6201EM5-L-1-8
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear SP6201EM5-L-1-8
IC REG LINEAR 1.8V 200MA SOT23-5

IC REG LINEAR 1.8V 200MA SOT23-5

Supplier's Site
PMIC - Voltage Regulators - Linear - SP6201EM5-L-1-8 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
SP6201EM5-L-1-8
PMIC - Voltage Regulators - Linear SP6201EM5-L-1-8
IC REG LINEAR 1.8V 200MA SOT23-5

IC REG LINEAR 1.8V 200MA SOT23-5

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-SP6201EM5-L-1-8 118312-SP6201EM5-L-1-8 1016-1201-ND SP6201EM5-L-1-8 SP6201EM5-L-1-8
Product Name 1.8V 200MA SOT23 Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - SP6201EM5-L-1-8 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed Fixed
Package Type Other; Bulk SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753
Output Voltage 1.8 volts 1.8 volts 1.8 volts 1.8 volts
IOUT 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps 0.2000 amps
VIN 6 volts 6 volts 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3986SLDTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 38-TFSOP (0.173", 4.40mm Width)
VIN 3 to 5.5 volts
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Voltage Regulators - 2413466 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Battery Chargers - BQ24090DGQT - ODG (Origin Data Global)
Specs
Package Type Other; 10-PowerTFSOP, 10-MSOP (0.118", 3.00mm Width)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
PMIC - Voltage Regulators - Linear - CS52015-3GST3 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details